Lapp Tannehill 100030C0 - LAPP EPIC® HB 6 Panel Mount Base - No Dust Cover OLF100030C0

Description
This EPIC® HB 6 panel mount base with single lever from LAPP includes a single lever and no dust cover. Order LAPP part number 100030C0 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100030C0 AVAILABILITY : In Stock PRODUCT TYPES : Panel Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
This EPIC® HB 6 panel mount base with single lever from LAPP includes a single lever and no dust cover. Order LAPP part number 100030C0 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100030C0 AVAILABILITY : In Stock PRODUCT TYPES : Panel Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
100030C0 - LAPP EPIC® HB 6 Panel Mount Base - No Dust Cover - OLF100030C0 - Lapp Tannehill
Savage, MN, United States
100030C0 - LAPP EPIC® HB 6 Panel Mount Base - No Dust Cover
OLF100030C0
100030C0 - LAPP EPIC® HB 6 Panel Mount Base - No Dust Cover OLF100030C0
This EPIC® HB 6 panel mount base with single lever from LAPP includes a single lever and no dust cover. Order LAPP part number 100030C0 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100030C0 AVAILABILITY : In Stock PRODUCT TYPES : Panel Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

This EPIC® HB 6 panel mount base with single lever from LAPP includes a single lever and no dust cover. Order LAPP part number 100030C0 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 100030C0 AVAILABILITY : In Stock PRODUCT TYPES : Panel Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF100030C0
Product Name 100030C0 - LAPP EPIC® HB 6 Panel Mount Base - No Dust Cover
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Jacks, Plugs - 9202ORN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details