Lapp Tannehill 00912353 - LAPP ÖLFLEX® HEAT 205 MC - 14 AWG 4 Conductor - Unshielded Black OLF00912353

Description
LAPP ÖLFLEX® HEAT 205 MC is a fluorinated ethylene propylene cable for harsh applications. This part, LAPP 00912353 is a 14 AWG 4 conductor Unshielded solution with a Black FEP jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 912353 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX®HEAT 205 MC AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : FEP NOMINAL OD (IN) : 0.29 NOMINAL OD (MM) : 7.3 VOLTAGE : 2500V TEMPERATURE : -148°F to +482°F -100°C to +250°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 77.28 WEIGHT KG/KM : 115
Description
LAPP ÖLFLEX® HEAT 205 MC is a fluorinated ethylene propylene cable for harsh applications. This part, LAPP 00912353 is a 14 AWG 4 conductor Unshielded solution with a Black FEP jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 912353 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX®HEAT 205 MC AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : FEP NOMINAL OD (IN) : 0.29 NOMINAL OD (MM) : 7.3 VOLTAGE : 2500V TEMPERATURE : -148°F to +482°F -100°C to +250°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 77.28 WEIGHT KG/KM : 115

Suppliers

Company
Product
Description
Supplier Links
00912353 - LAPP ÖLFLEX® HEAT 205 MC - 14 AWG 4 Conductor - Unshielded Black - OLF00912353 - Lapp Tannehill
Savage, MN, United States
00912353 - LAPP ÖLFLEX® HEAT 205 MC - 14 AWG 4 Conductor - Unshielded Black
OLF00912353
00912353 - LAPP ÖLFLEX® HEAT 205 MC - 14 AWG 4 Conductor - Unshielded Black OLF00912353
LAPP ÖLFLEX® HEAT 205 MC is a fluorinated ethylene propylene cable for harsh applications. This part, LAPP 00912353 is a 14 AWG 4 conductor Unshielded solution with a Black FEP jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 912353 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX®HEAT 205 MC AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : FEP NOMINAL OD (IN) : 0.29 NOMINAL OD (MM) : 7.3 VOLTAGE : 2500V TEMPERATURE : -148°F to +482°F -100°C to +250°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 77.28 WEIGHT KG/KM : 115

LAPP ÖLFLEX® HEAT 205 MC is a fluorinated ethylene propylene cable for harsh applications. This part, LAPP 00912353 is a 14 AWG 4 conductor Unshielded solution with a Black FEP jacket.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 912353 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX®HEAT 205 MC AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : FEP NOMINAL OD (IN) : 0.29 NOMINAL OD (MM) : 7.3 VOLTAGE : 2500V TEMPERATURE : -148°F to +482°F -100°C to +250°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 77.28 WEIGHT KG/KM : 115

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF00912353
Product Name 00912353 - LAPP ÖLFLEX® HEAT 205 MC - 14 AWG 4 Conductor - Unshielded Black
Product Type Multiconductor Cable
Cable Jacket FEP
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
North American 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

BNC to BNC Cable, Male - PCL-1010B-1E - Advantech
Specs
Cable Shielding Braid
View Details
3 suppliers
System cable - 706-2400/501-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details