LAPP ÖLFLEX® HEAT 205 MC is a fluorinated ethylene propylene cable for harsh applications. This part, LAPP 00912223 is a 19 AWG 4 conductor Unshielded solution with a Black FEP jacket.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 912223 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX®HEAT 205 MC AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : FEP NOMINAL OD (IN) : 0.19 NOMINAL OD (MM) : 4.9 VOLTAGE : 2500V TEMPERATURE : -148°F to +482°F -100°C to +250°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 38.91 WEIGHT KG/KM : 57.9
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF00912223 |
| Product Name | 00912223 - LAPP ÖLFLEX® HEAT 205 MC - 19 AWG 4 Conductor - Unshielded Black |
| Cable Jacket | FEP |
| Cable Conductor | Copper; Tinned copper |
| Cable Shielding | No Shielding; Unshielded |
| Number of Conductors | 4 # |