Lapp Tannehill 00912023 - LAPP ÖLFLEX® HEAT 205 MC - 24 AWG 4 Conductor - Unshielded Black OLF00912023

Description
LAPP ÖLFLEX® HEAT 205 MC is a fluorinated ethylene propylene cable for harsh applications. This part, LAPP 00912023 is a 24 AWG 4 conductor Unshielded solution with a Black FEP jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 912023 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX®HEAT 205 MC AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : FEP NOMINAL OD (IN) : 0.14 NOMINAL OD (MM) : 3.6 VOLTAGE : 2500V TEMPERATURE : -148°F to +482°F -100°C to +250°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 18.48 WEIGHT KG/KM : 27.5
Description
LAPP ÖLFLEX® HEAT 205 MC is a fluorinated ethylene propylene cable for harsh applications. This part, LAPP 00912023 is a 24 AWG 4 conductor Unshielded solution with a Black FEP jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 912023 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX®HEAT 205 MC AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : FEP NOMINAL OD (IN) : 0.14 NOMINAL OD (MM) : 3.6 VOLTAGE : 2500V TEMPERATURE : -148°F to +482°F -100°C to +250°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 18.48 WEIGHT KG/KM : 27.5

Suppliers

Company
Product
Description
Supplier Links
00912023 - LAPP ÖLFLEX® HEAT 205 MC - 24 AWG 4 Conductor - Unshielded Black - OLF00912023 - Lapp Tannehill
Savage, MN, United States
00912023 - LAPP ÖLFLEX® HEAT 205 MC - 24 AWG 4 Conductor - Unshielded Black
OLF00912023
00912023 - LAPP ÖLFLEX® HEAT 205 MC - 24 AWG 4 Conductor - Unshielded Black OLF00912023
LAPP ÖLFLEX® HEAT 205 MC is a fluorinated ethylene propylene cable for harsh applications. This part, LAPP 00912023 is a 24 AWG 4 conductor Unshielded solution with a Black FEP jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 912023 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX®HEAT 205 MC AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : FEP NOMINAL OD (IN) : 0.14 NOMINAL OD (MM) : 3.6 VOLTAGE : 2500V TEMPERATURE : -148°F to +482°F -100°C to +250°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 18.48 WEIGHT KG/KM : 27.5

LAPP ÖLFLEX® HEAT 205 MC is a fluorinated ethylene propylene cable for harsh applications. This part, LAPP 00912023 is a 24 AWG 4 conductor Unshielded solution with a Black FEP jacket.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 912023 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX®HEAT 205 MC AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : FEP NOMINAL OD (IN) : 0.14 NOMINAL OD (MM) : 3.6 VOLTAGE : 2500V TEMPERATURE : -148°F to +482°F -100°C to +250°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 18.48 WEIGHT KG/KM : 27.5

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF00912023
Product Name 00912023 - LAPP ÖLFLEX® HEAT 205 MC - 24 AWG 4 Conductor - Unshielded Black
Cable Jacket FEP
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Twisted Pair & Multicore Data Cable - 361862 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Teflon; FEP Teflon
Cable Shielding Foil; Foil Shield
View Details