Lapp Tannehill 0046912 - LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable - Unshielded - 14 AWG 2 Conductor - Black OLF0046912

Description
LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable is a high temperature tear-resistant silicone control cable with HAR harmonized approval. It has a high temperature rating of 180°C, is halogen-free, and is designed for applications where high temperatures and mechanical abuse can cause other cables to deteriorate. LAPP part #0046912 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46912 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05SS-F SERIES : ÖLFLEX® HEAT 180 H05SS-F EWKF AWG/GAUGE : 14 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.386 NOMINAL OD (MM) : 9.8 VOLTAGE : 500V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable is a high temperature tear-resistant silicone control cable with HAR harmonized approval. It has a high temperature rating of 180°C, is halogen-free, and is designed for applications where high temperatures and mechanical abuse can cause other cables to deteriorate. LAPP part #0046912 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46912 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05SS-F SERIES : ÖLFLEX® HEAT 180 H05SS-F EWKF AWG/GAUGE : 14 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.386 NOMINAL OD (MM) : 9.8 VOLTAGE : 500V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0046912 - LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable - Unshielded - 14 AWG 2 Conductor - Black - OLF0046912 - Lapp Tannehill
Savage, MN, United States
0046912 - LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable - Unshielded - 14 AWG 2 Conductor - Black
OLF0046912
0046912 - LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable - Unshielded - 14 AWG 2 Conductor - Black OLF0046912
LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable is a high temperature tear-resistant silicone control cable with HAR harmonized approval. It has a high temperature rating of 180°C, is halogen-free, and is designed for applications where high temperatures and mechanical abuse can cause other cables to deteriorate. LAPP part #0046912 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46912 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05SS-F SERIES : ÖLFLEX® HEAT 180 H05SS-F EWKF AWG/GAUGE : 14 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.386 NOMINAL OD (MM) : 9.8 VOLTAGE : 500V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable is a high temperature tear-resistant silicone control cable with HAR harmonized approval. It has a high temperature rating of 180°C, is halogen-free, and is designed for applications where high temperatures and mechanical abuse can cause other cables to deteriorate. LAPP part #0046912


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46912 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05SS-F SERIES : ÖLFLEX® HEAT 180 H05SS-F EWKF AWG/GAUGE : 14 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.386 NOMINAL OD (MM) : 9.8 VOLTAGE : 500V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0046912
Product Name 0046912 - LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable - Unshielded - 14 AWG 2 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber; Silicone Rubber
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
BNC to BNC Cable, Male - PCL-1010B-1E - Advantech
Specs
Cable Shielding Braid
View Details
3 suppliers
Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-2300/409-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers