Lapp Tannehill 0046904 - LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable - Unshielded - 18 AWG 2 Conductor - Black OLF0046904

Description
LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable is a high temperature tear-resistant silicone control cable with HAR harmonized approval. It has a high temperature rating of 180°C, is halogen-free, and is designed for applications where high temperatures and mechanical abuse can cause other cables to deteriorate. LAPP part #0046904 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0046904 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05SS-F SERIES : ÖLFLEX® HEAT 180 H05SS-F EWKF AWG/GAUGE : 18 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.268 NOMINAL OD (MM) : 6.8 VOLTAGE : 500V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable is a high temperature tear-resistant silicone control cable with HAR harmonized approval. It has a high temperature rating of 180°C, is halogen-free, and is designed for applications where high temperatures and mechanical abuse can cause other cables to deteriorate. LAPP part #0046904 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0046904 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05SS-F SERIES : ÖLFLEX® HEAT 180 H05SS-F EWKF AWG/GAUGE : 18 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.268 NOMINAL OD (MM) : 6.8 VOLTAGE : 500V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0046904 - LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable - Unshielded - 18 AWG 2 Conductor - Black - OLF0046904 - Lapp Tannehill
Savage, MN, United States
0046904 - LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable - Unshielded - 18 AWG 2 Conductor - Black
OLF0046904
0046904 - LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable - Unshielded - 18 AWG 2 Conductor - Black OLF0046904
LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable is a high temperature tear-resistant silicone control cable with HAR harmonized approval. It has a high temperature rating of 180°C, is halogen-free, and is designed for applications where high temperatures and mechanical abuse can cause other cables to deteriorate. LAPP part #0046904 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0046904 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05SS-F SERIES : ÖLFLEX® HEAT 180 H05SS-F EWKF AWG/GAUGE : 18 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.268 NOMINAL OD (MM) : 6.8 VOLTAGE : 500V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable is a high temperature tear-resistant silicone control cable with HAR harmonized approval. It has a high temperature rating of 180°C, is halogen-free, and is designed for applications where high temperatures and mechanical abuse can cause other cables to deteriorate. LAPP part #0046904


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0046904 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05SS-F SERIES : ÖLFLEX® HEAT 180 H05SS-F EWKF AWG/GAUGE : 18 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.268 NOMINAL OD (MM) : 6.8 VOLTAGE : 500V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0046904
Product Name 0046904 - LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable - Unshielded - 18 AWG 2 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber; Silicone Rubber
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
PVC Insulated Cable, 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details