Lapp Tannehill 0046618 - LAPP ÖLFLEX® HEAT 180 MS High Temperature Control Cable - Unshielded - 16 AWG 2 Conductor - Black OLF0046618

Description
LAPP ÖLFLEX® HEAT 180 MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #0046618 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46618 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 MS AWG/GAUGE : 16 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.347 NOMINAL OD (MM) : 8.8 VOLTAGE : 600V TEMPERATURE : -58°F to +302deg;F -50°C to +150°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® HEAT 180 MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #0046618 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46618 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 MS AWG/GAUGE : 16 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.347 NOMINAL OD (MM) : 8.8 VOLTAGE : 600V TEMPERATURE : -58°F to +302deg;F -50°C to +150°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
0046618 - LAPP ÖLFLEX® HEAT 180 MS High Temperature Control Cable - Unshielded - 16 AWG 2 Conductor - Black - OLF0046618 - Lapp Tannehill
Savage, MN, United States
0046618 - LAPP ÖLFLEX® HEAT 180 MS High Temperature Control Cable - Unshielded - 16 AWG 2 Conductor - Black
OLF0046618
0046618 - LAPP ÖLFLEX® HEAT 180 MS High Temperature Control Cable - Unshielded - 16 AWG 2 Conductor - Black OLF0046618
LAPP ÖLFLEX® HEAT 180 MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #0046618 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46618 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 MS AWG/GAUGE : 16 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.347 NOMINAL OD (MM) : 8.8 VOLTAGE : 600V TEMPERATURE : -58°F to +302deg;F -50°C to +150°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® HEAT 180 MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #0046618


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46618 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 MS AWG/GAUGE : 16 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.347 NOMINAL OD (MM) : 8.8 VOLTAGE : 600V TEMPERATURE : -58°F to +302deg;F -50°C to +150°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0046618
Product Name 0046618 - LAPP ÖLFLEX® HEAT 180 MS High Temperature Control Cable - Unshielded - 16 AWG 2 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber; Silicone Rubber
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-1M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Number of Conductors 8 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 1.5 amps
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
System cable - 706-3037/401-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details