Lapp Tannehill 00460333 - LAPP ÖLFLEX® HEAT 180 SiHF High Temperature Control Cable - Unshielded - 10 AWG 4 Conductor - Red-brown OLF00460333

Description
LAPP ÖLFLEX® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180°C and is halogen-free. LAPP part #00460333 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 460333 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiHF AWG/GAUGE : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Red/Brown JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.579 NOMINAL OD (MM) : 14.7 VOLTAGE : 500V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180°C and is halogen-free. LAPP part #00460333 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 460333 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiHF AWG/GAUGE : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Red/Brown JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.579 NOMINAL OD (MM) : 14.7 VOLTAGE : 500V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
00460333 - LAPP ÖLFLEX® HEAT 180 SiHF High Temperature Control Cable - Unshielded - 10 AWG 4 Conductor - Red-brown - OLF00460333 - Lapp Tannehill
Savage, MN, United States
00460333 - LAPP ÖLFLEX® HEAT 180 SiHF High Temperature Control Cable - Unshielded - 10 AWG 4 Conductor - Red-brown
OLF00460333
00460333 - LAPP ÖLFLEX® HEAT 180 SiHF High Temperature Control Cable - Unshielded - 10 AWG 4 Conductor - Red-brown OLF00460333
LAPP ÖLFLEX® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180°C and is halogen-free. LAPP part #00460333 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 460333 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiHF AWG/GAUGE : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Red/Brown JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.579 NOMINAL OD (MM) : 14.7 VOLTAGE : 500V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180°C and is halogen-free. LAPP part #00460333


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 460333 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiHF AWG/GAUGE : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Red/Brown JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.579 NOMINAL OD (MM) : 14.7 VOLTAGE : 500V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF00460333
Product Name 00460333 - LAPP ÖLFLEX® HEAT 180 SiHF High Temperature Control Cable - Unshielded - 10 AWG 4 Conductor - Red-brown
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber; Silicone Rubber
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assembly - 6049A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details