Lapp Tannehill 0046018 - LAPP ÖLFLEX® HEAT 180 SiHF High Temperature Control Cable - Unshielded - 16 AWG 7 Conductor - Red-brown OLF0046018

Description
LAPP ÖLFLEX® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180°C and is halogen-free. LAPP part #0046018 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0046018 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiHF AWG/GAUGE : 16 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Red/Brown JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.41 NOMINAL OD (MM) : 10.4 VOLTAGE : 500V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180°C and is halogen-free. LAPP part #0046018 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0046018 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiHF AWG/GAUGE : 16 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Red/Brown JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.41 NOMINAL OD (MM) : 10.4 VOLTAGE : 500V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0046018 - LAPP ÖLFLEX® HEAT 180 SiHF High Temperature Control Cable - Unshielded - 16 AWG 7 Conductor - Red-brown - OLF0046018 - Lapp Tannehill
Savage, MN, United States
0046018 - LAPP ÖLFLEX® HEAT 180 SiHF High Temperature Control Cable - Unshielded - 16 AWG 7 Conductor - Red-brown
OLF0046018
0046018 - LAPP ÖLFLEX® HEAT 180 SiHF High Temperature Control Cable - Unshielded - 16 AWG 7 Conductor - Red-brown OLF0046018
LAPP ÖLFLEX® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180°C and is halogen-free. LAPP part #0046018 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0046018 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiHF AWG/GAUGE : 16 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Red/Brown JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.41 NOMINAL OD (MM) : 10.4 VOLTAGE : 500V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180°C and is halogen-free. LAPP part #0046018


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0046018 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiHF AWG/GAUGE : 16 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Red/Brown JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.41 NOMINAL OD (MM) : 10.4 VOLTAGE : 500V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0046018
Product Name 0046018 - LAPP ÖLFLEX® HEAT 180 SiHF High Temperature Control Cable - Unshielded - 16 AWG 7 Conductor - Red-brown
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber; Silicone Rubber
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Shielded, Clear PVC Jacket - 1618 - BRIM Electronics, Inc.
Specs
Cable Jacket Polyvinyl Chloride
Standards / Certifications MIL-SPEC
North American 28 AWG
View Details
I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details