LAPP ÖLFLEX® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180°C and is halogen-free. LAPP part #0046007
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0046007 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiHF AWG/GAUGE : 18 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Red/Brown JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.26 NOMINAL OD (MM) : 6.6 VOLTAGE : 500V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF0046007 |
| Product Name | 0046007 - LAPP ÖLFLEX® HEAT 180 SiHF High Temperature Control Cable - Unshielded - 18 AWG 2 Conductor - Red-brown |
| Product Type | Multiconductor Cable |
| Cable Jacket | Silicon Rubber; Silicone Rubber |
| Cable Conductor | Copper; Tinned copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CE Marking; CE Approved |