LAPP ÖLFLEX® CRANE PUR Multiconductor Cable is a halogen-free pendant cable with a PUR jacket. It is designed with a smaller outer diameter to save space and weight. The central supporting element absorbs tensile loads, allowing reeling, unreeling, and deflection for free-hanging cables, even over large distances. The integrated support braid prevents undesirable cable twists and corkscrews. LAPP part number 0045222.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 45222 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE PUR AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.846 NOMINAL OD (MM) : 21.5 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 1000V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF0045222 |
| Product Name | 0045222 - LAPP ÖLFLEX® CRANE PUR Multiconductor Cable - Unshielded - 14 AWG 18 Conductor - Yellow |
| Cable Jacket | Polyurethane (PUR) |
| Cable Insulation | Thermoplastic elastomer (TPE) |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CE Marking; CE Approved |