Lapp Tannehill 0045210 - LAPP ÖLFLEX® CRANE PUR Multiconductor Cable - Unshielded - 16 AWG 7 Conductor - Yellow OLF0045210

Description
LAPP ÖLFLEX® CRANE PUR Multiconductor Cable is a halogen-free pendant cable with a PUR jacket. It is designed with a smaller outer diameter to save space and weight. The central supporting element absorbs tensile loads, allowing reeling, unreeling, and deflection for free-hanging cables, even over large distances. The integrated support braid prevents undesirable cable twists and corkscrews. LAPP part number 0045210. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 45210 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE PUR AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.508 NOMINAL OD (MM) : 12.9 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 1000V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® CRANE PUR Multiconductor Cable is a halogen-free pendant cable with a PUR jacket. It is designed with a smaller outer diameter to save space and weight. The central supporting element absorbs tensile loads, allowing reeling, unreeling, and deflection for free-hanging cables, even over large distances. The integrated support braid prevents undesirable cable twists and corkscrews. LAPP part number 0045210. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 45210 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE PUR AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.508 NOMINAL OD (MM) : 12.9 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 1000V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0045210 - LAPP ÖLFLEX® CRANE PUR Multiconductor Cable - Unshielded - 16 AWG 7 Conductor - Yellow - OLF0045210 - Lapp Tannehill
Savage, MN, United States
0045210 - LAPP ÖLFLEX® CRANE PUR Multiconductor Cable - Unshielded - 16 AWG 7 Conductor - Yellow
OLF0045210
0045210 - LAPP ÖLFLEX® CRANE PUR Multiconductor Cable - Unshielded - 16 AWG 7 Conductor - Yellow OLF0045210
LAPP ÖLFLEX® CRANE PUR Multiconductor Cable is a halogen-free pendant cable with a PUR jacket. It is designed with a smaller outer diameter to save space and weight. The central supporting element absorbs tensile loads, allowing reeling, unreeling, and deflection for free-hanging cables, even over large distances. The integrated support braid prevents undesirable cable twists and corkscrews. LAPP part number 0045210. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 45210 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE PUR AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.508 NOMINAL OD (MM) : 12.9 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 1000V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® CRANE PUR Multiconductor Cable is a halogen-free pendant cable with a PUR jacket. It is designed with a smaller outer diameter to save space and weight. The central supporting element absorbs tensile loads, allowing reeling, unreeling, and deflection for free-hanging cables, even over large distances. The integrated support braid prevents undesirable cable twists and corkscrews. LAPP part number 0045210.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 45210 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE PUR AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.508 NOMINAL OD (MM) : 12.9 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 1000V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0045210
Product Name 0045210 - LAPP ÖLFLEX® CRANE PUR Multiconductor Cable - Unshielded - 16 AWG 7 Conductor - Yellow
Product Type Multiconductor Cable
Cable Jacket Polyurethane (PUR)
Cable Insulation Thermoplastic elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
View Details
System cable - 706-3037/202-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers