Lapp Tannehill 0045209 - LAPP ÖLFLEX® CRANE PUR Multiconductor Cable - Unshielded - 16 AWG 5 Conductor - Yellow OLF0045209

Description
LAPP ÖLFLEX® CRANE PUR Multiconductor Cable is a halogen-free pendant cable with a PUR jacket. It is designed with a smaller outer diameter to save space and weight. The central supporting element absorbs tensile loads, allowing reeling, unreeling, and deflection for free-hanging cables, even over large distances. The integrated support braid prevents undesirable cable twists and corkscrews. LAPP part number 0045209. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 45209 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE PUR AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.457 NOMINAL OD (MM) : 11.6 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 1000V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® CRANE PUR Multiconductor Cable is a halogen-free pendant cable with a PUR jacket. It is designed with a smaller outer diameter to save space and weight. The central supporting element absorbs tensile loads, allowing reeling, unreeling, and deflection for free-hanging cables, even over large distances. The integrated support braid prevents undesirable cable twists and corkscrews. LAPP part number 0045209. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 45209 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE PUR AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.457 NOMINAL OD (MM) : 11.6 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 1000V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0045209 - LAPP ÖLFLEX® CRANE PUR Multiconductor Cable - Unshielded - 16 AWG 5 Conductor - Yellow - OLF0045209 - Lapp Tannehill
Savage, MN, United States
0045209 - LAPP ÖLFLEX® CRANE PUR Multiconductor Cable - Unshielded - 16 AWG 5 Conductor - Yellow
OLF0045209
0045209 - LAPP ÖLFLEX® CRANE PUR Multiconductor Cable - Unshielded - 16 AWG 5 Conductor - Yellow OLF0045209
LAPP ÖLFLEX® CRANE PUR Multiconductor Cable is a halogen-free pendant cable with a PUR jacket. It is designed with a smaller outer diameter to save space and weight. The central supporting element absorbs tensile loads, allowing reeling, unreeling, and deflection for free-hanging cables, even over large distances. The integrated support braid prevents undesirable cable twists and corkscrews. LAPP part number 0045209. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 45209 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE PUR AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.457 NOMINAL OD (MM) : 11.6 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 1000V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® CRANE PUR Multiconductor Cable is a halogen-free pendant cable with a PUR jacket. It is designed with a smaller outer diameter to save space and weight. The central supporting element absorbs tensile loads, allowing reeling, unreeling, and deflection for free-hanging cables, even over large distances. The integrated support braid prevents undesirable cable twists and corkscrews. LAPP part number 0045209.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 45209 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE PUR AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.457 NOMINAL OD (MM) : 11.6 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 1000V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0045209
Product Name 0045209 - LAPP ÖLFLEX® CRANE PUR Multiconductor Cable - Unshielded - 16 AWG 5 Conductor - Yellow
Product Type Multiconductor Cable
Cable Jacket Polyurethane (PUR)
Cable Insulation Thermoplastic elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SCSI-100 to 2*SCSI-50 Shielded Cable - PCL-10250-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
PVC & PU Insulated Cable, 600V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Polyurethane
Cable Insulation Polyvinyl Chloride
View Details