LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable is a pendant and reel cable that is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load. LAPP part number 0043012.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 43012 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE NSHTOU AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 30 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber NOMINAL OD (IN) : 1.189 NOMINAL OD (MM) : 30.2 INSULATION : Rubber VOLTAGE : 1000V TEMPERATURE : -13°F to +176deg;F -25°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF0043012 |
| Product Name | 0043012 - LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable - Unshielded - 16 AWG 30 Conductor - Black |
| Product Type | Multiconductor Cable |
| Cable Jacket | Rubber |
| Cable Insulation | Rubber |
| Cable Conductor | Copper; Tinned copper |
| Cable Shielding | No Shielding; Unshielded |