LAPP ÖLFLEX® LIFT F Multiconductor Cable is a flat control cable with special cold-resistant PVC insulation and black PVC jacket. According to VDE definition, this cable can also be used as an elevator control cable. LAPP part number 0042023.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 42023 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® LIFT F AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 24 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.185 x 2.817 NOMINAL OD (MM) : 4.7 x 71.5 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : 32°F to +158deg;F 0°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF0042023 |
| Product Name | 0042023 - LAPP ÖLFLEX® LIFT F Multiconductor Cable - Unshielded - 18 AWG 24 Conductor - Black |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CE Marking; CE Approved |