Lapp Tannehill 0042005 - LAPP ÖLFLEX® LIFT F Multiconductor Cable - Unshielded - 16 AWG 10 Conductor - Black OLF0042005

Description
LAPP ÖLFLEX® LIFT F Multiconductor Cable is a flat control cable with special cold-resistant PVC insulation and black PVC jacket. According to VDE definition, this cable can also be used as an elevator control cable. LAPP part number 0042005. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 42005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® LIFT F AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.205 x 1.438 NOMINAL OD (MM) : 5.2 x 36.5 INSULATION : PVC VOLTAGE : 750V TEMPERATURE : 5°F to +158deg;F -15°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® LIFT F Multiconductor Cable is a flat control cable with special cold-resistant PVC insulation and black PVC jacket. According to VDE definition, this cable can also be used as an elevator control cable. LAPP part number 0042005. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 42005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® LIFT F AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.205 x 1.438 NOMINAL OD (MM) : 5.2 x 36.5 INSULATION : PVC VOLTAGE : 750V TEMPERATURE : 5°F to +158deg;F -15°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0042005 - LAPP ÖLFLEX® LIFT F Multiconductor Cable - Unshielded - 16 AWG 10 Conductor - Black - OLF0042005 - Lapp Tannehill
Savage, MN, United States
0042005 - LAPP ÖLFLEX® LIFT F Multiconductor Cable - Unshielded - 16 AWG 10 Conductor - Black
OLF0042005
0042005 - LAPP ÖLFLEX® LIFT F Multiconductor Cable - Unshielded - 16 AWG 10 Conductor - Black OLF0042005
LAPP ÖLFLEX® LIFT F Multiconductor Cable is a flat control cable with special cold-resistant PVC insulation and black PVC jacket. According to VDE definition, this cable can also be used as an elevator control cable. LAPP part number 0042005. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 42005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® LIFT F AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.205 x 1.438 NOMINAL OD (MM) : 5.2 x 36.5 INSULATION : PVC VOLTAGE : 750V TEMPERATURE : 5°F to +158deg;F -15°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® LIFT F Multiconductor Cable is a flat control cable with special cold-resistant PVC insulation and black PVC jacket. According to VDE definition, this cable can also be used as an elevator control cable. LAPP part number 0042005.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 42005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® LIFT F AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.205 x 1.438 NOMINAL OD (MM) : 5.2 x 36.5 INSULATION : PVC VOLTAGE : 750V TEMPERATURE : 5°F to +158deg;F -15°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0042005
Product Name 0042005 - LAPP ÖLFLEX® LIFT F Multiconductor Cable - Unshielded - 16 AWG 10 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data