LAPP ÖLFLEX® LIFT F Multiconductor Cable is a flat control cable with special cold-resistant PVC insulation and black PVC jacket. According to VDE definition, this cable can also be used as an elevator control cable. LAPP part number 00420023.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 420023 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® LIFT F AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.205 x 0.776 NOMINAL OD (MM) : 5.2 x 19.7 INSULATION : PVC VOLTAGE : 750V TEMPERATURE : 5°F to +158deg;F -15°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF00420023 |
| Product Name | 00420023 - LAPP ÖLFLEX® LIFT F Multiconductor Cable - Unshielded - 16 AWG 5 Conductor - Black |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CE Marking; CE Approved |