Lapp Tannehill 0041058 - LAPP ÖLFLEX® CRANE F Multiconductor Cable - Unshielded - 8 AWG 5 Conductor - Black OLF0041058

Description
LAPP ÖLFLEX® CRANE F Multiconductor Cable is a flexible oil-resistant festoon, power, and control cable. The flat design allows space-saving installation and a smaller bending radius. LAPP part number 0041058. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 41058 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE F AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.433 x 1.734 NOMINAL OD (MM) : 11.0 x 44.0 INSULATION : Rubber VOLTAGE : 500V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® CRANE F Multiconductor Cable is a flexible oil-resistant festoon, power, and control cable. The flat design allows space-saving installation and a smaller bending radius. LAPP part number 0041058. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 41058 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE F AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.433 x 1.734 NOMINAL OD (MM) : 11.0 x 44.0 INSULATION : Rubber VOLTAGE : 500V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0041058 - LAPP ÖLFLEX® CRANE F Multiconductor Cable - Unshielded - 8 AWG 5 Conductor - Black - OLF0041058 - Lapp Tannehill
Savage, MN, United States
0041058 - LAPP ÖLFLEX® CRANE F Multiconductor Cable - Unshielded - 8 AWG 5 Conductor - Black
OLF0041058
0041058 - LAPP ÖLFLEX® CRANE F Multiconductor Cable - Unshielded - 8 AWG 5 Conductor - Black OLF0041058
LAPP ÖLFLEX® CRANE F Multiconductor Cable is a flexible oil-resistant festoon, power, and control cable. The flat design allows space-saving installation and a smaller bending radius. LAPP part number 0041058. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 41058 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE F AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.433 x 1.734 NOMINAL OD (MM) : 11.0 x 44.0 INSULATION : Rubber VOLTAGE : 500V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® CRANE F Multiconductor Cable is a flexible oil-resistant festoon, power, and control cable. The flat design allows space-saving installation and a smaller bending radius. LAPP part number 0041058.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 41058 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE F AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.433 x 1.734 NOMINAL OD (MM) : 11.0 x 44.0 INSULATION : Rubber VOLTAGE : 500V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0041058
Product Name 0041058 - LAPP ÖLFLEX® CRANE F Multiconductor Cable - Unshielded - 8 AWG 5 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Neoprene; Neoprene
Cable Insulation Rubber
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
SCSI-100 to 2*SCSI-50 Shielded Cable - PCL-10250-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
4 suppliers
Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details