Lapp Tannehill 0039017 - LAPP ÖLFLEX® CRANE Multiconductor Cable - Unshielded - 16 AWG 2 Conductor - Black OLF0039017

Description
LAPP ÖLFLEX® CRANE Multiconductor Cable is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal supporting element provides strain relief. LAPP part number 0039017. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 39017 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 INSULATION : Rubber VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® CRANE Multiconductor Cable is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal supporting element provides strain relief. LAPP part number 0039017. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 39017 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 INSULATION : Rubber VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0039017 - LAPP ÖLFLEX® CRANE Multiconductor Cable - Unshielded - 16 AWG 2 Conductor - Black - OLF0039017 - Lapp Tannehill
Savage, MN, United States
0039017 - LAPP ÖLFLEX® CRANE Multiconductor Cable - Unshielded - 16 AWG 2 Conductor - Black
OLF0039017
0039017 - LAPP ÖLFLEX® CRANE Multiconductor Cable - Unshielded - 16 AWG 2 Conductor - Black OLF0039017
LAPP ÖLFLEX® CRANE Multiconductor Cable is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal supporting element provides strain relief. LAPP part number 0039017. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 39017 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 INSULATION : Rubber VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® CRANE Multiconductor Cable is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal supporting element provides strain relief. LAPP part number 0039017.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 39017 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 INSULATION : Rubber VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0039017
Product Name 0039017 - LAPP ÖLFLEX® CRANE Multiconductor Cable - Unshielded - 16 AWG 2 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Rubber
Cable Insulation Rubber
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assembly - 6014A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Polyvinyl Chloride
View Details
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
4 suppliers