Lapp Tannehill 0039001 - LAPP ÖLFLEX® CRANE Multiconductor Cable - Unshielded - 18 AWG 2 Conductor - Black OLF0039001

Description
LAPP ÖLFLEX® CRANE Multiconductor Cable is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal supporting element provides strain relief. LAPP part number 0039001. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 39001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber NOMINAL OD (IN) : 0.291 NOMINAL OD (MM) : 7.4 INSULATION : Rubber VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® CRANE Multiconductor Cable is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal supporting element provides strain relief. LAPP part number 0039001. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 39001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber NOMINAL OD (IN) : 0.291 NOMINAL OD (MM) : 7.4 INSULATION : Rubber VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0039001 - LAPP ÖLFLEX® CRANE Multiconductor Cable - Unshielded - 18 AWG 2 Conductor - Black - OLF0039001 - Lapp Tannehill
Savage, MN, United States
0039001 - LAPP ÖLFLEX® CRANE Multiconductor Cable - Unshielded - 18 AWG 2 Conductor - Black
OLF0039001
0039001 - LAPP ÖLFLEX® CRANE Multiconductor Cable - Unshielded - 18 AWG 2 Conductor - Black OLF0039001
LAPP ÖLFLEX® CRANE Multiconductor Cable is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal supporting element provides strain relief. LAPP part number 0039001. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 39001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber NOMINAL OD (IN) : 0.291 NOMINAL OD (MM) : 7.4 INSULATION : Rubber VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® CRANE Multiconductor Cable is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal supporting element provides strain relief. LAPP part number 0039001.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 39001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber NOMINAL OD (IN) : 0.291 NOMINAL OD (MM) : 7.4 INSULATION : Rubber VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0039001
Product Name 0039001 - LAPP ÖLFLEX® CRANE Multiconductor Cable - Unshielded - 18 AWG 2 Conductor - Black
Cable Jacket Rubber
Cable Insulation Rubber
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 0542253001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyalkene
Cable Conductor Copper
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details