Lapp Tannehill 0038603 - LAPP UNITRONIC® LiHCH (TP) Data, Signal & Control Cable - 20 AWG/3 Pair - Gray OLF0038603

Description
LAPP UNITRONIC® LiHCH (TP) is a halogen-free overall-shielded multi-paired cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery where human safety is a concern in case of a fire. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with European DIN 47100 color code where human safety is a concern. LAPP part number 0038603. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 38603 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiHH / LiHCH / LiHCH (TP) AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.35 NOMINAL OD (MM) : 8.9 VOLTAGE : 250V TEMPERATURE : -22°F to +176°F -30°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP UNITRONIC® LiHCH (TP) is a halogen-free overall-shielded multi-paired cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery where human safety is a concern in case of a fire. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with European DIN 47100 color code where human safety is a concern. LAPP part number 0038603. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 38603 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiHH / LiHCH / LiHCH (TP) AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.35 NOMINAL OD (MM) : 8.9 VOLTAGE : 250V TEMPERATURE : -22°F to +176°F -30°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0038603 - LAPP UNITRONIC® LiHCH (TP) Data, Signal & Control Cable - 20 AWG/3 Pair - Gray - OLF0038603 - Lapp Tannehill
Savage, MN, United States
0038603 - LAPP UNITRONIC® LiHCH (TP) Data, Signal & Control Cable - 20 AWG/3 Pair - Gray
OLF0038603
0038603 - LAPP UNITRONIC® LiHCH (TP) Data, Signal & Control Cable - 20 AWG/3 Pair - Gray OLF0038603
LAPP UNITRONIC® LiHCH (TP) is a halogen-free overall-shielded multi-paired cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery where human safety is a concern in case of a fire. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with European DIN 47100 color code where human safety is a concern. LAPP part number 0038603. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 38603 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiHH / LiHCH / LiHCH (TP) AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.35 NOMINAL OD (MM) : 8.9 VOLTAGE : 250V TEMPERATURE : -22°F to +176°F -30°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP UNITRONIC® LiHCH (TP) is a halogen-free overall-shielded multi-paired cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery where human safety is a concern in case of a fire. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with European DIN 47100 color code where human safety is a concern. LAPP part number 0038603.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 38603 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiHH / LiHCH / LiHCH (TP) AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.35 NOMINAL OD (MM) : 8.9 VOLTAGE : 250V TEMPERATURE : -22°F to +176°F -30°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0038603
Product Name 0038603 - LAPP UNITRONIC® LiHCH (TP) Data, Signal & Control Cable - 20 AWG/3 Pair - Gray
Product Type Multiconductor Cable
Cable Jacket Halogen-free compound
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 30 AWG
Number of Conductors 20 to 100 #
View Details
Silicone Multiconductor Cable - AS999-26-2SJ - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-30M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Number of Conductors 8 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 2 amps
View Details