Lapp Tannehill 0036436 - LAPP ÖLFLEX® SERVO 2YSLCY-JB - 4/0 AWG 4 conductors- Transparent OLF0036436

Description
LAPP ÖLFLEX® SERVO 2YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polyethylene-insulat ed conductors for optimal low-loss power transmission when compared to PVC. LAPP 0036436 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 36436 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 2YSLCY-JB AWG/GAUGE : 4/0 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 2.096 NOMINAL OD (MM) : 53.2 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +158°F -40°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® SERVO 2YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polyethylene-insulat ed conductors for optimal low-loss power transmission when compared to PVC. LAPP 0036436 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 36436 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 2YSLCY-JB AWG/GAUGE : 4/0 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 2.096 NOMINAL OD (MM) : 53.2 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +158°F -40°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0036436 - LAPP ÖLFLEX® SERVO 2YSLCY-JB - 4/0 AWG 4 conductors- Transparent - OLF0036436 - Lapp Tannehill
Savage, MN, United States
0036436 - LAPP ÖLFLEX® SERVO 2YSLCY-JB - 4/0 AWG 4 conductors- Transparent
OLF0036436
0036436 - LAPP ÖLFLEX® SERVO 2YSLCY-JB - 4/0 AWG 4 conductors- Transparent OLF0036436
LAPP ÖLFLEX® SERVO 2YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polyethylene-insulat ed conductors for optimal low-loss power transmission when compared to PVC. LAPP 0036436 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 36436 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 2YSLCY-JB AWG/GAUGE : 4/0 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 2.096 NOMINAL OD (MM) : 53.2 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +158°F -40°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® SERVO 2YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polyethylene-insulated conductors for optimal low-loss power transmission when compared to PVC. LAPP 0036436


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 36436 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 2YSLCY-JB AWG/GAUGE : 4/0 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 2.096 NOMINAL OD (MM) : 53.2 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +158°F -40°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0036436
Product Name 0036436 - LAPP ÖLFLEX® SERVO 2YSLCY-JB - 4/0 AWG 4 conductors- Transparent
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Foil; Tape & Braid
Standards / Certifications CE Marking; CE Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
FEP Multiconductor Cable - CZ 1215-3P - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 534031 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.2200 mm2
View Details