Lapp Tannehill 0035831 - LAPP UNITRONIC® LiYCY (TP) Data, Signal & Control Cable - 18 AWG/3 Pair - Gray OLF0035831

Description
LAPP UNITRONIC® LiYCY (TP) is an overall-shielded multi-paired cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with European DIN 47100 color code. LAPP part number 0035831. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 35831 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.409 NOMINAL OD (MM) : 10.4 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP UNITRONIC® LiYCY (TP) is an overall-shielded multi-paired cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with European DIN 47100 color code. LAPP part number 0035831. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 35831 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.409 NOMINAL OD (MM) : 10.4 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0035831 - LAPP UNITRONIC® LiYCY (TP) Data, Signal & Control Cable - 18 AWG/3 Pair - Gray - OLF0035831 - Lapp Tannehill
Savage, MN, United States
0035831 - LAPP UNITRONIC® LiYCY (TP) Data, Signal & Control Cable - 18 AWG/3 Pair - Gray
OLF0035831
0035831 - LAPP UNITRONIC® LiYCY (TP) Data, Signal & Control Cable - 18 AWG/3 Pair - Gray OLF0035831
LAPP UNITRONIC® LiYCY (TP) is an overall-shielded multi-paired cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with European DIN 47100 color code. LAPP part number 0035831. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 35831 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.409 NOMINAL OD (MM) : 10.4 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP UNITRONIC® LiYCY (TP) is an overall-shielded multi-paired cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with European DIN 47100 color code. LAPP part number 0035831.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 35831 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.409 NOMINAL OD (MM) : 10.4 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0035831
Product Name 0035831 - LAPP UNITRONIC® LiYCY (TP) Data, Signal & Control Cable - 18 AWG/3 Pair - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data