Lapp Tannehill 0034532 - LAPP UNITRONIC® LiYCY Data, Signal & Control Cable - 22 AWG/32 Conductor - Gray OLF0034532

Description
LAPP UNITRONIC® LiYCY is a multi-conductor cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC LiYCY has a tinned copper braid for RFI & EMI protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with European DIN 47100 color code. LAPP part number 0034532. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 34532 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 32 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.512 NOMINAL OD (MM) : 13 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP UNITRONIC® LiYCY is a multi-conductor cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC LiYCY has a tinned copper braid for RFI & EMI protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with European DIN 47100 color code. LAPP part number 0034532. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 34532 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 32 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.512 NOMINAL OD (MM) : 13 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0034532 - LAPP UNITRONIC® LiYCY Data, Signal & Control Cable - 22 AWG/32 Conductor - Gray - OLF0034532 - Lapp Tannehill
Savage, MN, United States
0034532 - LAPP UNITRONIC® LiYCY Data, Signal & Control Cable - 22 AWG/32 Conductor - Gray
OLF0034532
0034532 - LAPP UNITRONIC® LiYCY Data, Signal & Control Cable - 22 AWG/32 Conductor - Gray OLF0034532
LAPP UNITRONIC® LiYCY is a multi-conductor cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC LiYCY has a tinned copper braid for RFI & EMI protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with European DIN 47100 color code. LAPP part number 0034532. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 34532 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 32 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.512 NOMINAL OD (MM) : 13 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP UNITRONIC® LiYCY is a multi-conductor cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC LiYCY has a tinned copper braid for RFI & EMI protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with European DIN 47100 color code. LAPP part number 0034532.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 34532 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 32 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.512 NOMINAL OD (MM) : 13 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0034532
Product Name 0034532 - LAPP UNITRONIC® LiYCY Data, Signal & Control Cable - 22 AWG/32 Conductor - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 28 AWG
Number of Conductors 20 to 100 #
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
Cable Assembly - 60157A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
View Details
Pre-wired cable - M12 - 4-pole - A-K4P-M12-S-G-2M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Number of Conductors 4 #
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details