LAPP UNITRONIC® LiYCY is a multi-conductor cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC LiYCY has a tinned copper braid for RFI & EMI protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with European DIN 47100 color code. LAPP part number 0034450.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0034450 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 50 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.543 NOMINAL OD (MM) : 13.8 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF0034450 |
| Product Name | 0034450 - LAPP UNITRONIC® LiYCY Data, Signal & Control Cable - 24 AWG/50 Conductor - Gray |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Braid; Braid |
| Standards / Certifications | CE Marking; CE Approved |