Lapp Tannehill 0034336 - LAPP UNITRONIC® LiYCY Data, Signal & Control Cable - 26 AWG/36 Conductor - Gray OLF0034336

Description
LAPP UNITRONIC® LiYCY is a multi-conductor cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC LiYCY has a tinned copper braid for RFI & EMI protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with European DIN 47100 color code. LAPP part number 0034336. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 34336 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 36 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.366 NOMINAL OD (MM) : 9.3 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP UNITRONIC® LiYCY is a multi-conductor cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC LiYCY has a tinned copper braid for RFI & EMI protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with European DIN 47100 color code. LAPP part number 0034336. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 34336 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 36 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.366 NOMINAL OD (MM) : 9.3 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0034336 - LAPP UNITRONIC® LiYCY Data, Signal & Control Cable - 26 AWG/36 Conductor - Gray - OLF0034336 - Lapp Tannehill
Savage, MN, United States
0034336 - LAPP UNITRONIC® LiYCY Data, Signal & Control Cable - 26 AWG/36 Conductor - Gray
OLF0034336
0034336 - LAPP UNITRONIC® LiYCY Data, Signal & Control Cable - 26 AWG/36 Conductor - Gray OLF0034336
LAPP UNITRONIC® LiYCY is a multi-conductor cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC LiYCY has a tinned copper braid for RFI & EMI protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with European DIN 47100 color code. LAPP part number 0034336. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 34336 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 36 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.366 NOMINAL OD (MM) : 9.3 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP UNITRONIC® LiYCY is a multi-conductor cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC LiYCY has a tinned copper braid for RFI & EMI protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with European DIN 47100 color code. LAPP part number 0034336.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 34336 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 36 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.366 NOMINAL OD (MM) : 9.3 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0034336
Product Name 0034336 - LAPP UNITRONIC® LiYCY Data, Signal & Control Cable - 26 AWG/36 Conductor - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-3057/301-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-0,3M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Rated Voltage 0.0600 kilovolts
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details