LAPP UNITRONIC® CY PiDY (TP) is a multi-pair cable with individually shielded pairs for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC CY PiDY (TP) has a tinned copper braid for additional RFI & EMI protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with the European DIN 47100 color code. LAPP part number 0034257.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 34257 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® CY PiDY (TP) AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.674 NOMINAL OD (MM) : 17.1 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF0034257 |
| Product Name | 0034257 - LAPP UNITRONIC® CY PiDY (TP) Data, Signal & Control Cable - 24 AWG/10 Pair - Gray |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Braid; Braid |
| North American | 24 AWG |