LAPP ÖLFLEX® ROBOT F1 is designed to transmit control and monitoring signals as well as power supply in environments where combined twisting and bending stresses occur. ÖLFLEX® ROBOT F1 ( C ) with a copper shield is designed for use where EMI emissions need to be suppressed. LAPP part number 0029654.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 29654 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT F1(C) AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.543 NOMINAL OD (MM) : 13.8 INSULATION : TPE VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 188
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF0029654 |
| Product Name | 0029654 - LAPP ÖLFLEX® ROBOT F1 ( C ) Shielded Multiconductor Cable - 24 AWG 25 Conductor - Black |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyurethane (PUR) |
| Cable Insulation | TPE |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Braid; Braid |