Lapp Tannehill 0029614 - LAPP ÖLFLEX® ROBOT F1 Unshielded Multiconductor Cable - 18 AWG 7 Conductor - Black OLF0029614

Description
LAPP ÖLFLEX® ROBOT F1 is designed to transmit control and monitoring signals as well as power supply in environments where combined twisting and bending stresses occur. ÖLFLEX® ROBOT F1 ( C ) with a copper shield is designed for use where EMI emissions need to be suppressed. LAPP part number 0029614. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0029614 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT F1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.362 NOMINAL OD (MM) : 9.2 INSULATION : TPE VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 95
Description
LAPP ÖLFLEX® ROBOT F1 is designed to transmit control and monitoring signals as well as power supply in environments where combined twisting and bending stresses occur. ÖLFLEX® ROBOT F1 ( C ) with a copper shield is designed for use where EMI emissions need to be suppressed. LAPP part number 0029614. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0029614 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT F1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.362 NOMINAL OD (MM) : 9.2 INSULATION : TPE VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 95

Suppliers

Company
Product
Description
Supplier Links
0029614 - LAPP ÖLFLEX® ROBOT F1 Unshielded Multiconductor Cable - 18 AWG 7 Conductor - Black - OLF0029614 - Lapp Tannehill
Savage, MN, United States
0029614 - LAPP ÖLFLEX® ROBOT F1 Unshielded Multiconductor Cable - 18 AWG 7 Conductor - Black
OLF0029614
0029614 - LAPP ÖLFLEX® ROBOT F1 Unshielded Multiconductor Cable - 18 AWG 7 Conductor - Black OLF0029614
LAPP ÖLFLEX® ROBOT F1 is designed to transmit control and monitoring signals as well as power supply in environments where combined twisting and bending stresses occur. ÖLFLEX® ROBOT F1 ( C ) with a copper shield is designed for use where EMI emissions need to be suppressed. LAPP part number 0029614. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0029614 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT F1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.362 NOMINAL OD (MM) : 9.2 INSULATION : TPE VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 95

LAPP ÖLFLEX® ROBOT F1 is designed to transmit control and monitoring signals as well as power supply in environments where combined twisting and bending stresses occur. ÖLFLEX® ROBOT F1 ( C ) with a copper shield is designed for use where EMI emissions need to be suppressed. LAPP part number 0029614.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0029614 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT F1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.362 NOMINAL OD (MM) : 9.2 INSULATION : TPE VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 95

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0029614
Product Name 0029614 - LAPP ÖLFLEX® ROBOT F1 Unshielded Multiconductor Cable - 18 AWG 7 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Polyurethane (PUR)
Cable Insulation TPE
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details
Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
View Details
Special and adapter cables - M12 - VFB-SK8P/4P-M12/M8-S-G-3M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Rated Voltage 0.0300 kilovolts
Rated Amperage 2 amps
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6091A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Polyvinyl Chloride
View Details