LAPP UNITRONIC® FD CP plus is a Type CMX approved communication cable designed for continuous flexing industrial signal and low voltage applications. The tear-resistant polyurethane jacket provides excellent service life in harsh environments against most oils, solvents, and coolants. It has a tinned copper braid shield for EMI resistance. It is ideal for high-speed automated equipment; robotics; CNC and multi-axis cutting equipment; other cable track applications. LAPP part number 0028891.
This product has been replaced. The replacement is now UL listed and is part number OLF11139610.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0028891 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Data Signal & Control SERIES : UNITRONIC® FD P Plus / CP Plus / CP (TP) Plus AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.228 NOMINAL OD (MM) : 5.8 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF0028891 |
| Product Name | OBSOLETE - 0028891 - LAPP UNITRONIC® FD CP Plus Data, Signal & Control Cable - 24 AWG/4 Conductor - Gray |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyurethane (PUR) |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Braid; Braid |
| Standards / Certifications | CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved |