Lapp Tannehill OBSOLETE - 0028890 - LAPP UNITRONIC® FD CP Plus Data, Signal & Control Cable - 24 AWG/3 Conductor - Gray OLF0028890

Description
LAPP UNITRONIC® FD CP plus is a Type CMX approved communication cable designed for continuous flexing industrial signal and low voltage applications. The tear-resistant polyurethane jacket provides excellent service life in harsh environments against most oils, solvents, and coolants. It has a tinned copper braid shield for EMI resistance. It is ideal for high-speed automated equipment; robotics; CNC and multi-axis cutting equipment; other cable track applications. LAPP part number 0028890. This product has been replaced. The replacement is now UL listed and is part number OLF11139609. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0028890 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Data Signal & Control SERIES : UNITRONIC® FD P Plus / CP Plus / CP (TP) Plus AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.213 NOMINAL OD (MM) : 5.4 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP UNITRONIC® FD CP plus is a Type CMX approved communication cable designed for continuous flexing industrial signal and low voltage applications. The tear-resistant polyurethane jacket provides excellent service life in harsh environments against most oils, solvents, and coolants. It has a tinned copper braid shield for EMI resistance. It is ideal for high-speed automated equipment; robotics; CNC and multi-axis cutting equipment; other cable track applications. LAPP part number 0028890. This product has been replaced. The replacement is now UL listed and is part number OLF11139609. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0028890 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Data Signal & Control SERIES : UNITRONIC® FD P Plus / CP Plus / CP (TP) Plus AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.213 NOMINAL OD (MM) : 5.4 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - 0028890 - LAPP UNITRONIC® FD CP Plus Data, Signal & Control Cable - 24 AWG/3 Conductor - Gray - OLF0028890 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - 0028890 - LAPP UNITRONIC® FD CP Plus Data, Signal & Control Cable - 24 AWG/3 Conductor - Gray
OLF0028890
OBSOLETE - 0028890 - LAPP UNITRONIC® FD CP Plus Data, Signal & Control Cable - 24 AWG/3 Conductor - Gray OLF0028890
LAPP UNITRONIC® FD CP plus is a Type CMX approved communication cable designed for continuous flexing industrial signal and low voltage applications. The tear-resistant polyurethane jacket provides excellent service life in harsh environments against most oils, solvents, and coolants. It has a tinned copper braid shield for EMI resistance. It is ideal for high-speed automated equipment; robotics; CNC and multi-axis cutting equipment; other cable track applications. LAPP part number 0028890. This product has been replaced. The replacement is now UL listed and is part number OLF11139609. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0028890 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Data Signal & Control SERIES : UNITRONIC® FD P Plus / CP Plus / CP (TP) Plus AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.213 NOMINAL OD (MM) : 5.4 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP UNITRONIC® FD CP plus is a Type CMX approved communication cable designed for continuous flexing industrial signal and low voltage applications. The tear-resistant polyurethane jacket provides excellent service life in harsh environments against most oils, solvents, and coolants. It has a tinned copper braid shield for EMI resistance. It is ideal for high-speed automated equipment; robotics; CNC and multi-axis cutting equipment; other cable track applications. LAPP part number 0028890.

This product has been replaced. The replacement is now UL listed and is part number OLF11139609.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0028890 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Data Signal & Control SERIES : UNITRONIC® FD P Plus / CP Plus / CP (TP) Plus AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.213 NOMINAL OD (MM) : 5.4 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0028890
Product Name OBSOLETE - 0028890 - LAPP UNITRONIC® FD CP Plus Data, Signal & Control Cable - 24 AWG/3 Conductor - Gray
Product Type Multiconductor Cable
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Unlock Full Specs
to access all available technical data