Lapp Tannehill 0028126 - LAPP ÖLFLEX® ROBOT 900 DP Shielded Multiconductor Cable - 24 AWG 25 Conductor - Black OLF0028126

Description
ÖLFLEX® ROBOT 900 P is a multi-conductor control and signal monitoring cable. It is designed to withstand the extreme demands of twisting and bending stresses in robotic applications. ÖLFLEX® ROBOT 900 DP has a tinned copper spiral shield and is designed for use where EMI emissions need to be surpressed. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0028126 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT 900 DP AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral shield tinned copper JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.437 NOMINAL OD (MM) : 11.1 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 1500V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved WEIGHT LBS/MFT : 123
Description
ÖLFLEX® ROBOT 900 P is a multi-conductor control and signal monitoring cable. It is designed to withstand the extreme demands of twisting and bending stresses in robotic applications. ÖLFLEX® ROBOT 900 DP has a tinned copper spiral shield and is designed for use where EMI emissions need to be surpressed. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0028126 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT 900 DP AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral shield tinned copper JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.437 NOMINAL OD (MM) : 11.1 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 1500V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved WEIGHT LBS/MFT : 123

Suppliers

Company
Product
Description
Supplier Links
0028126 - LAPP ÖLFLEX® ROBOT 900 DP Shielded Multiconductor Cable - 24 AWG 25 Conductor - Black - OLF0028126 - Lapp Tannehill
Savage, MN, United States
0028126 - LAPP ÖLFLEX® ROBOT 900 DP Shielded Multiconductor Cable - 24 AWG 25 Conductor - Black
OLF0028126
0028126 - LAPP ÖLFLEX® ROBOT 900 DP Shielded Multiconductor Cable - 24 AWG 25 Conductor - Black OLF0028126
ÖLFLEX® ROBOT 900 P is a multi-conductor control and signal monitoring cable. It is designed to withstand the extreme demands of twisting and bending stresses in robotic applications. ÖLFLEX® ROBOT 900 DP has a tinned copper spiral shield and is designed for use where EMI emissions need to be surpressed. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0028126 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT 900 DP AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral shield tinned copper JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.437 NOMINAL OD (MM) : 11.1 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 1500V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved WEIGHT LBS/MFT : 123

ÖLFLEX® ROBOT 900 P is a multi-conductor control and signal monitoring cable. It is designed to withstand the extreme demands of twisting and bending stresses in robotic applications. ÖLFLEX® ROBOT 900 DP has a tinned copper spiral shield and is designed for use where EMI emissions need to be surpressed.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0028126 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT 900 DP AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral shield tinned copper JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.437 NOMINAL OD (MM) : 11.1 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 1500V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved WEIGHT LBS/MFT : 123

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0028126
Product Name 0028126 - LAPP ÖLFLEX® ROBOT 900 DP Shielded Multiconductor Cable - 24 AWG 25 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Polyurethane (PUR)
Cable Insulation Thermoplastic elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding Spiral shield tinned copper
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BNC to BNC Cable, Male - PCL-1010B-1E - Advantech
Specs
Cable Shielding Braid
View Details
3 suppliers
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-3057/200-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers