Lapp Tannehill 0027845 - LAPP UNITRONIC® FD Data, Signal & Control Cable - 26 AWG/10 Conductor - Gray OLF0027845

Description
LAPP UNITRONIC® FD is a DIN-style communication cable designed for continuous flexing industrial signal and low voltage control applications. The specially blended PVC jacket is resistant to most oils, solvents, and water-based coolants. It is ideal for high-speed automated equipment; robotics; CNC and multi-axis cutting equipment; other cable track applications. LAPP part number 0027845. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027845 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® FD / FD CY AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.252 NOMINAL OD (MM) : 6.4 VOLTAGE : 350V TEMPERATURE : 23°F to +158°F -5°C to +70°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP UNITRONIC® FD is a DIN-style communication cable designed for continuous flexing industrial signal and low voltage control applications. The specially blended PVC jacket is resistant to most oils, solvents, and water-based coolants. It is ideal for high-speed automated equipment; robotics; CNC and multi-axis cutting equipment; other cable track applications. LAPP part number 0027845. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027845 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® FD / FD CY AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.252 NOMINAL OD (MM) : 6.4 VOLTAGE : 350V TEMPERATURE : 23°F to +158°F -5°C to +70°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0027845 - LAPP UNITRONIC® FD Data, Signal & Control Cable - 26 AWG/10 Conductor - Gray - OLF0027845 - Lapp Tannehill
Savage, MN, United States
0027845 - LAPP UNITRONIC® FD Data, Signal & Control Cable - 26 AWG/10 Conductor - Gray
OLF0027845
0027845 - LAPP UNITRONIC® FD Data, Signal & Control Cable - 26 AWG/10 Conductor - Gray OLF0027845
LAPP UNITRONIC® FD is a DIN-style communication cable designed for continuous flexing industrial signal and low voltage control applications. The specially blended PVC jacket is resistant to most oils, solvents, and water-based coolants. It is ideal for high-speed automated equipment; robotics; CNC and multi-axis cutting equipment; other cable track applications. LAPP part number 0027845. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027845 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® FD / FD CY AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.252 NOMINAL OD (MM) : 6.4 VOLTAGE : 350V TEMPERATURE : 23°F to +158°F -5°C to +70°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP UNITRONIC® FD is a DIN-style communication cable designed for continuous flexing industrial signal and low voltage control applications. The specially blended PVC jacket is resistant to most oils, solvents, and water-based coolants. It is ideal for high-speed automated equipment; robotics; CNC and multi-axis cutting equipment; other cable track applications. LAPP part number 0027845.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027845 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® FD / FD CY AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.252 NOMINAL OD (MM) : 6.4 VOLTAGE : 350V TEMPERATURE : 23°F to +158°F -5°C to +70°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0027845
Product Name 0027845 - LAPP UNITRONIC® FD Data, Signal & Control Cable - 26 AWG/10 Conductor - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details
FEP Multiconductor Cable - CZ 1104-1 - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-30M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Number of Conductors 8 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 2 amps
View Details