Lapp Tannehill 0027641 - LAPP ÖLFLEX® FD 855 CP Shielded Multiconductor Cable - 18 AWG 18 Conductor - Gray OLF0027641

Description
ÖLFLEX® FD 855 CP is designed for extreme mechanical stresses due to a tighter bend radius in continuous flex applications. Materials are halogen-free and environmentally friendly with an expand temperature range. The polyurethane jacket is mechanically and chemically resistant to many environments. ÖLFLEX® FD 855 CP is a shielded version available with an overall tinned copper braid. This is recommended when electrical interference needs to be suppressed. LAPP part number 0027641. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027641 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 855 CP AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.626 NOMINAL OD (MM) : 15.9 INSULATION : TPE VOLTAGE : 1000V DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved UL AWM 21576 WEIGHT LBS/MFT : 281
Description
ÖLFLEX® FD 855 CP is designed for extreme mechanical stresses due to a tighter bend radius in continuous flex applications. Materials are halogen-free and environmentally friendly with an expand temperature range. The polyurethane jacket is mechanically and chemically resistant to many environments. ÖLFLEX® FD 855 CP is a shielded version available with an overall tinned copper braid. This is recommended when electrical interference needs to be suppressed. LAPP part number 0027641. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027641 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 855 CP AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.626 NOMINAL OD (MM) : 15.9 INSULATION : TPE VOLTAGE : 1000V DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved UL AWM 21576 WEIGHT LBS/MFT : 281

Suppliers

Company
Product
Description
Supplier Links
0027641 - LAPP ÖLFLEX® FD 855 CP Shielded Multiconductor Cable - 18 AWG 18 Conductor - Gray - OLF0027641 - Lapp Tannehill
Savage, MN, United States
0027641 - LAPP ÖLFLEX® FD 855 CP Shielded Multiconductor Cable - 18 AWG 18 Conductor - Gray
OLF0027641
0027641 - LAPP ÖLFLEX® FD 855 CP Shielded Multiconductor Cable - 18 AWG 18 Conductor - Gray OLF0027641
ÖLFLEX® FD 855 CP is designed for extreme mechanical stresses due to a tighter bend radius in continuous flex applications. Materials are halogen-free and environmentally friendly with an expand temperature range. The polyurethane jacket is mechanically and chemically resistant to many environments. ÖLFLEX® FD 855 CP is a shielded version available with an overall tinned copper braid. This is recommended when electrical interference needs to be suppressed. LAPP part number 0027641. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027641 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 855 CP AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.626 NOMINAL OD (MM) : 15.9 INSULATION : TPE VOLTAGE : 1000V DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved UL AWM 21576 WEIGHT LBS/MFT : 281

ÖLFLEX® FD 855 CP is designed for extreme mechanical stresses due to a tighter bend radius in continuous flex applications. Materials are halogen-free and environmentally friendly with an expand temperature range. The polyurethane jacket is mechanically and chemically resistant to many environments. ÖLFLEX® FD 855 CP is a shielded version available with an overall tinned copper braid. This is recommended when electrical interference needs to be suppressed. LAPP part number 0027641.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027641 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 855 CP AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.626 NOMINAL OD (MM) : 15.9 INSULATION : TPE VOLTAGE : 1000V DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved UL AWM 21576 WEIGHT LBS/MFT : 281

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0027641
Product Name 0027641 - LAPP ÖLFLEX® FD 855 CP Shielded Multiconductor Cable - 18 AWG 18 Conductor - Gray
Cable Jacket Polyurethane (PUR)
Cable Insulation TPE
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved UL AWM 21576
Unlock Full Specs
to access all available technical data

Similar Products

E5E1724 - Power over Ethernet Cable - E5E1724 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Insulation FEP insulation
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 031690-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 2012230 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Tinned copper
View Details