Lapp Tannehill 0027535 - LAPP ÖLFLEX® FD 855 P Unshielded Multiconductor Cable - 20 AWG 12 Conductor - Gray OLF0027535

Description
ÖLFLEX® FD 855 P is designed for extreme mechanical stresses due to a tighter bend radius in continuous flex applications. Materials are halogen-free and environmentally friendly with an expand temperature range. The polyurethane jacket is mechanically and chemically resistant to many environments. ÖLFLEX® FD 855 CP is a shielded version available with an overall tinned copper braid. This is recommended when electrical interference needs to be suppressed. LAPP part number 0027535. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027535 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 855 P AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.358 NOMINAL OD (MM) : 9.1 INSULATION : TPE VOLTAGE : 1000V DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved UL AWM 21576 WEIGHT LBS/MFT : 77
Description
ÖLFLEX® FD 855 P is designed for extreme mechanical stresses due to a tighter bend radius in continuous flex applications. Materials are halogen-free and environmentally friendly with an expand temperature range. The polyurethane jacket is mechanically and chemically resistant to many environments. ÖLFLEX® FD 855 CP is a shielded version available with an overall tinned copper braid. This is recommended when electrical interference needs to be suppressed. LAPP part number 0027535. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027535 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 855 P AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.358 NOMINAL OD (MM) : 9.1 INSULATION : TPE VOLTAGE : 1000V DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved UL AWM 21576 WEIGHT LBS/MFT : 77

Suppliers

Company
Product
Description
Supplier Links
0027535 - LAPP ÖLFLEX® FD 855 P Unshielded Multiconductor Cable - 20 AWG 12 Conductor - Gray - OLF0027535 - Lapp Tannehill
Savage, MN, United States
0027535 - LAPP ÖLFLEX® FD 855 P Unshielded Multiconductor Cable - 20 AWG 12 Conductor - Gray
OLF0027535
0027535 - LAPP ÖLFLEX® FD 855 P Unshielded Multiconductor Cable - 20 AWG 12 Conductor - Gray OLF0027535
ÖLFLEX® FD 855 P is designed for extreme mechanical stresses due to a tighter bend radius in continuous flex applications. Materials are halogen-free and environmentally friendly with an expand temperature range. The polyurethane jacket is mechanically and chemically resistant to many environments. ÖLFLEX® FD 855 CP is a shielded version available with an overall tinned copper braid. This is recommended when electrical interference needs to be suppressed. LAPP part number 0027535. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027535 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 855 P AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.358 NOMINAL OD (MM) : 9.1 INSULATION : TPE VOLTAGE : 1000V DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved UL AWM 21576 WEIGHT LBS/MFT : 77

ÖLFLEX® FD 855 P is designed for extreme mechanical stresses due to a tighter bend radius in continuous flex applications. Materials are halogen-free and environmentally friendly with an expand temperature range. The polyurethane jacket is mechanically and chemically resistant to many environments. ÖLFLEX® FD 855 CP is a shielded version available with an overall tinned copper braid. This is recommended when electrical interference needs to be suppressed. LAPP part number 0027535.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027535 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 855 P AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.358 NOMINAL OD (MM) : 9.1 INSULATION : TPE VOLTAGE : 1000V DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved UL AWM 21576 WEIGHT LBS/MFT : 77

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0027535
Product Name 0027535 - LAPP ÖLFLEX® FD 855 P Unshielded Multiconductor Cable - 20 AWG 12 Conductor - Gray
Cable Jacket Polyurethane (PUR)
Cable Insulation TPE
Cable Conductor Copper; Bare copper
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved UL AWM 21576
Unlock Full Specs
to access all available technical data

Similar Products

D620222 - Databus Cable (1 Data Pair) - D620222 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Shielding Braid; Tin-Plated Copper Braid
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Polyethylene
Cable Conductor Aluminum Clad Steel
View Details
Twisted Pair Cable - 148025-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
LED Cables - 1940418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
View Details