Lapp Tannehill 0027446 - LAPP UNITRONIC® FD CY Data, Signal & Control Cable - 22 AWG/10 Conductor - Gray OLF0027446

Description
LAPP UNITRONIC® FD CY is a DIN-style communication cable designed for continuous flexing industrial signal and communication applications. It has a tinned copper braid shield for EMI resistance. It is ideal for High-speed automated equipment; robotics; CNC and multi-axis cutting equipment; other cable track applications. LAPP part number 0027446. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027446 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® FD / FD CY AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.37 NOMINAL OD (MM) : 9.4 VOLTAGE : 350V TEMPERATURE : 23°F to +158°F -5°C to +70°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP UNITRONIC® FD CY is a DIN-style communication cable designed for continuous flexing industrial signal and communication applications. It has a tinned copper braid shield for EMI resistance. It is ideal for High-speed automated equipment; robotics; CNC and multi-axis cutting equipment; other cable track applications. LAPP part number 0027446. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027446 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® FD / FD CY AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.37 NOMINAL OD (MM) : 9.4 VOLTAGE : 350V TEMPERATURE : 23°F to +158°F -5°C to +70°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0027446 - LAPP UNITRONIC® FD CY Data, Signal & Control Cable - 22 AWG/10 Conductor - Gray - OLF0027446 - Lapp Tannehill
Savage, MN, United States
0027446 - LAPP UNITRONIC® FD CY Data, Signal & Control Cable - 22 AWG/10 Conductor - Gray
OLF0027446
0027446 - LAPP UNITRONIC® FD CY Data, Signal & Control Cable - 22 AWG/10 Conductor - Gray OLF0027446
LAPP UNITRONIC® FD CY is a DIN-style communication cable designed for continuous flexing industrial signal and communication applications. It has a tinned copper braid shield for EMI resistance. It is ideal for High-speed automated equipment; robotics; CNC and multi-axis cutting equipment; other cable track applications. LAPP part number 0027446. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027446 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® FD / FD CY AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.37 NOMINAL OD (MM) : 9.4 VOLTAGE : 350V TEMPERATURE : 23°F to +158°F -5°C to +70°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP UNITRONIC® FD CY is a DIN-style communication cable designed for continuous flexing industrial signal and communication applications. It has a tinned copper braid shield for EMI resistance. It is ideal for High-speed automated equipment; robotics; CNC and multi-axis cutting equipment; other cable track applications. LAPP part number 0027446.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027446 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® FD / FD CY AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.37 NOMINAL OD (MM) : 9.4 VOLTAGE : 350V TEMPERATURE : 23°F to +158°F -5°C to +70°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0027446
Product Name 0027446 - LAPP UNITRONIC® FD CY Data, Signal & Control Cable - 22 AWG/10 Conductor - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Connecting cable - 706-100/625-300 - WAGO
Specs
Product Type open-ended
Standards / Certifications RoHS
Rated Voltage 0.1250 kilovolts
View Details
2 suppliers