Lapp Tannehill 0027431 - LAPP UNITRONIC® FD CY Data, Signal & Control Cable - 24 AWG/10 Conductor - Gray OLF0027431

Description
LAPP UNITRONIC® FD CY is a DIN-style communication cable designed for continuous flexing industrial signal and communication applications. It has a tinned copper braid shield for EMI resistance. It is ideal for High-speed automated equipment; robotics; CNC and multi-axis cutting equipment; other cable track applications. LAPP part number 0027431. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027431 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® FD / FD CY AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.335 NOMINAL OD (MM) : 8.5 VOLTAGE : 350V TEMPERATURE : 23°F to +158°F -5°C to +70°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP UNITRONIC® FD CY is a DIN-style communication cable designed for continuous flexing industrial signal and communication applications. It has a tinned copper braid shield for EMI resistance. It is ideal for High-speed automated equipment; robotics; CNC and multi-axis cutting equipment; other cable track applications. LAPP part number 0027431. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027431 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® FD / FD CY AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.335 NOMINAL OD (MM) : 8.5 VOLTAGE : 350V TEMPERATURE : 23°F to +158°F -5°C to +70°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0027431 - LAPP UNITRONIC® FD CY Data, Signal & Control Cable - 24 AWG/10 Conductor - Gray - OLF0027431 - Lapp Tannehill
Savage, MN, United States
0027431 - LAPP UNITRONIC® FD CY Data, Signal & Control Cable - 24 AWG/10 Conductor - Gray
OLF0027431
0027431 - LAPP UNITRONIC® FD CY Data, Signal & Control Cable - 24 AWG/10 Conductor - Gray OLF0027431
LAPP UNITRONIC® FD CY is a DIN-style communication cable designed for continuous flexing industrial signal and communication applications. It has a tinned copper braid shield for EMI resistance. It is ideal for High-speed automated equipment; robotics; CNC and multi-axis cutting equipment; other cable track applications. LAPP part number 0027431. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027431 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® FD / FD CY AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.335 NOMINAL OD (MM) : 8.5 VOLTAGE : 350V TEMPERATURE : 23°F to +158°F -5°C to +70°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP UNITRONIC® FD CY is a DIN-style communication cable designed for continuous flexing industrial signal and communication applications. It has a tinned copper braid shield for EMI resistance. It is ideal for High-speed automated equipment; robotics; CNC and multi-axis cutting equipment; other cable track applications. LAPP part number 0027431.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027431 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® FD / FD CY AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.335 NOMINAL OD (MM) : 8.5 VOLTAGE : 350V TEMPERATURE : 23°F to +158°F -5°C to +70°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0027431
Product Name 0027431 - LAPP UNITRONIC® FD CY Data, Signal & Control Cable - 24 AWG/10 Conductor - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details
System cable - 706-2300/302-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers
SCSI-68 Shielded Cable - PCL-10168-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers