LAPP UNITRONIC® FD CY is a DIN-style communication cable designed for continuous flexing industrial signal and communication applications. It has a tinned copper braid shield for EMI resistance. It is ideal for High-speed automated equipment; robotics; CNC and multi-axis cutting equipment; other cable track applications. LAPP part number 0027418.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027418 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® FD / FD CY AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 14 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.28 NOMINAL OD (MM) : 7.1 VOLTAGE : 350V TEMPERATURE : 23°F to +158°F -5°C to +70°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF0027418 |
| Product Name | 0027418 - LAPP UNITRONIC® FD CY Data, Signal & Control Cable - 26 AWG/14 Conductor - Gray |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Braid; Braid |
| Standards / Certifications | CE Marking; CE Approved |