Lapp Tannehill 0026671 - LAPP ÖLFLEX® FD 90 CY Shielded Single Conductor Cable - 450 KCMIL 1 Conductor - Orange OLF0026671

Description
ÖLFLEX® FD 90 CY is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. A tinned copper braid shield is used for applications where EMI emissions need to be suppressed. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. LAPP part number 0026671 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 26671 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 90 CY AWG/GAUGE : 450 KCMIL NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.295 NOMINAL OD (MM) : 32.9 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
ÖLFLEX® FD 90 CY is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. A tinned copper braid shield is used for applications where EMI emissions need to be suppressed. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. LAPP part number 0026671 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 26671 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 90 CY AWG/GAUGE : 450 KCMIL NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.295 NOMINAL OD (MM) : 32.9 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
0026671 - LAPP ÖLFLEX® FD 90 CY Shielded Single Conductor Cable - 450 KCMIL 1 Conductor - Orange - OLF0026671 - Lapp Tannehill
Savage, MN, United States
0026671 - LAPP ÖLFLEX® FD 90 CY Shielded Single Conductor Cable - 450 KCMIL 1 Conductor - Orange
OLF0026671
0026671 - LAPP ÖLFLEX® FD 90 CY Shielded Single Conductor Cable - 450 KCMIL 1 Conductor - Orange OLF0026671
ÖLFLEX® FD 90 CY is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. A tinned copper braid shield is used for applications where EMI emissions need to be suppressed. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. LAPP part number 0026671 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 26671 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 90 CY AWG/GAUGE : 450 KCMIL NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.295 NOMINAL OD (MM) : 32.9 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

ÖLFLEX® FD 90 CY is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. A tinned copper braid shield is used for applications where EMI emissions need to be suppressed. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. LAPP part number 0026671


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 26671 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 90 CY AWG/GAUGE : 450 KCMIL NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.295 NOMINAL OD (MM) : 32.9 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0026671
Product Name 0026671 - LAPP ÖLFLEX® FD 90 CY Shielded Single Conductor Cable - 450 KCMIL 1 Conductor - Orange
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Tinned copper braid
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-2500/201-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers
Cable Assembly - 6053A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Polyvinyl Chloride
View Details