Lapp Tannehill 00010521- LAPP EPIC® SIGNAL M23 Style C2 - Panel Mount Feed Through Connector - 17 Contacts OLF00010521

Description
LAPP EPIC® SIGNAL M23 style C2 is a panel mount feed-through circular circular connector with 17 contacts. LAPP part #00010521. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 10521 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Panel Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 17 IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C
Description
LAPP EPIC® SIGNAL M23 style C2 is a panel mount feed-through circular circular connector with 17 contacts. LAPP part #00010521. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 10521 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Panel Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 17 IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C

Suppliers

Company
Product
Description
Supplier Links
00010521- LAPP EPIC® SIGNAL M23 Style C2 - Panel Mount Feed Through Connector - 17 Contacts - OLF00010521 - Lapp Tannehill
Savage, MN, United States
00010521- LAPP EPIC® SIGNAL M23 Style C2 - Panel Mount Feed Through Connector - 17 Contacts
OLF00010521
00010521- LAPP EPIC® SIGNAL M23 Style C2 - Panel Mount Feed Through Connector - 17 Contacts OLF00010521
LAPP EPIC® SIGNAL M23 style C2 is a panel mount feed-through circular circular connector with 17 contacts. LAPP part #00010521. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 10521 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Panel Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 17 IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C

LAPP EPIC® SIGNAL M23 style C2 is a panel mount feed-through circular circular connector with 17 contacts. LAPP part #00010521.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 10521 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Panel Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 17 IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF00010521
Product Name 00010521- LAPP EPIC® SIGNAL M23 Style C2 - Panel Mount Feed Through Connector - 17 Contacts
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products