LAPP EPIC® SIGNAL R3.0 style B2 is an extension of EPIC® SIGNAL M23 series, for use when additional contacts are required. LAPP part #00009894 is a 26-contact male inside of panel mounting circular circular connector with locknut, for use with LAPP part #00009005, which is the corresponding female circular connector.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 9894 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL R3.3 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inside of Panel Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 26 TEMPERATURE : -40°F to +212°F -40°C to +100°C MAXIMUM CABLE OD (MM) : 16 MINIMUM CABLE OD (MM) : 6.5
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | OLF00009894 |
| Product Name | 00009894 - LAPP EPIC® SIGNAL R3.0 Style G1 - Male Circular Connector- Inside Panel Mount with Locknut- 26 Contacts |
| Connector Type | Circular / Cylindrical Connectors |