LAPP EPIC® SIGNAL R3.0 style B1 is an extension of EPIC® SIGNAL M23 series, for use when additional contacts are required. LAPP part #00008978 is a 26-contact female inside of panel mounting circular circular connector.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8978 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL R3.0 CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inside of Panel Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 26 TEMPERATURE : -40°F to +212°F -40°C to +100°C MAXIMUM CABLE OD (MM) : 16 MINIMUM CABLE OD (MM) : 6.5
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | OLF00008978 |
| Product Name | 00008978 - LAPP EPIC® SIGNAL R3.0 Style B1 - Female Circular Connector- Inside Panel Mount - 26 Contact |
| Connector Type | Circular / Cylindrical Connectors |