LAPP EPIC® SIGNAL R3.0 style D6 is an extension of EPIC® SIGNAL M23 series, for use when additional contacts are required. LAPP part #00008899 is a 26-contact male cable circular connector, for use with LAPP part #00008829, which is the corresponding female cable circular connector.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8899 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL R3.0 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 26 TEMPERATURE : -40°F to +212°F -40°C to +100°C MAXIMUM CABLE OD (MM) : 16 MINIMUM CABLE OD (MM) : 6.5
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | OLF00008899 |
| Product Name | 00008899 - LAPP EPIC® SIGNAL R3.0 Style D6 - Male Circular Cable Connector - 26 Contacts |
| Connector Type | Circular / Cylindrical Connectors |