Lapp Tannehill 00008749 - LAPP EPIC® SIGNAL R3.0 Style D6 - Female Circular Cable Connector - 21 Contacts OLF00008749

Description
LAPP EPIC® SIGNAL R3.0 style D6 is an extension of EPIC® SIGNAL M23 series, for use when additional contacts are required.LAPP part #00008749 is a 21-contact female cable circular connector, for use with LAPP part #00009045, which is the corresponding male cable circular connector. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8749 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL R3.0 CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 21 TEMPERATURE : -40°F to +212°F -40°C to +100°C MAXIMUM CABLE OD (MM) : 16 MINIMUM CABLE OD (MM) : 6.5
Description
LAPP EPIC® SIGNAL R3.0 style D6 is an extension of EPIC® SIGNAL M23 series, for use when additional contacts are required.LAPP part #00008749 is a 21-contact female cable circular connector, for use with LAPP part #00009045, which is the corresponding male cable circular connector. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8749 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL R3.0 CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 21 TEMPERATURE : -40°F to +212°F -40°C to +100°C MAXIMUM CABLE OD (MM) : 16 MINIMUM CABLE OD (MM) : 6.5

Suppliers

Company
Product
Description
Supplier Links
00008749 - LAPP EPIC® SIGNAL R3.0 Style D6 - Female Circular Cable Connector - 21 Contacts - OLF00008749 - Lapp Tannehill
Savage, MN, United States
00008749 - LAPP EPIC® SIGNAL R3.0 Style D6 - Female Circular Cable Connector - 21 Contacts
OLF00008749
00008749 - LAPP EPIC® SIGNAL R3.0 Style D6 - Female Circular Cable Connector - 21 Contacts OLF00008749
LAPP EPIC® SIGNAL R3.0 style D6 is an extension of EPIC® SIGNAL M23 series, for use when additional contacts are required.LAPP part #00008749 is a 21-contact female cable circular connector, for use with LAPP part #00009045, which is the corresponding male cable circular connector. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8749 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL R3.0 CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 21 TEMPERATURE : -40°F to +212°F -40°C to +100°C MAXIMUM CABLE OD (MM) : 16 MINIMUM CABLE OD (MM) : 6.5

LAPP EPIC® SIGNAL R3.0 style D6 is an extension of EPIC® SIGNAL M23 series, for use when additional contacts are required.LAPP part #00008749 is a 21-contact female cable circular connector, for use with LAPP part #00009045, which is the corresponding male cable circular connector.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 8749 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL R3.0 CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 21 TEMPERATURE : -40°F to +212°F -40°C to +100°C MAXIMUM CABLE OD (MM) : 16 MINIMUM CABLE OD (MM) : 6.5

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF00008749
Product Name 00008749 - LAPP EPIC® SIGNAL R3.0 Style D6 - Female Circular Cable Connector - 21 Contacts
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-103-779-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details