Low smoke PVC insulated solid bare copper conductors, twisted with an overall red low smoke PVC jacket with rip cord. FPLP, Plenum , 18AWG 6 Conductor, Unshielded, 1000 ft Reel
MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 981806 AVAILABILITY : In Stock TYPE : FPLP Plenum AWG/GAUGE : 18 SHIELDING : Unshielded CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Solid JACKET COLOR : Red JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : 75°C VOLTAGE : 300V APPLICATION : Fire Protection Alarm Signal Monitor/Detection Audio Circuits Control Circuits Initiating Circuits Notification Circuits
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | KLTFPLP18/6-1N |
| Product Name | Fire Alarm Cable - FPLP Plenum Rated - 18/6 Unshielded - Red Jacket - 1000 ft Reel |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |