Lapp Tannehill Fire Alarm Cable - FPLP Plenum Rated - 18/2 Shielded - Red Jacket - 1000 ft Reel KLTFPLP18/2-1S

Description
Low smoke PVC insulated solid bare copper conductors, twisted with an overall red low smoke PVC jacket with rip cord. Shielded version has an aluminum tape and drain wire. FPLP, Plenum , 18AWG 2 Conductor, Shielded, 1000ft Reel MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 981802SD AVAILABILITY : In Stock TYPE : FPLP Plenum AWG/GAUGE : 18 SHIELDING : Shielded CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Solid JACKET COLOR : Red JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : 75°C VOLTAGE : 300V APPLICATION : Fire Protection Alarm Signal Monitor/Detection Audio Circuits Control Circuits Initiating Circuits Notification Circuits
Description
Low smoke PVC insulated solid bare copper conductors, twisted with an overall red low smoke PVC jacket with rip cord. Shielded version has an aluminum tape and drain wire. FPLP, Plenum , 18AWG 2 Conductor, Shielded, 1000ft Reel MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 981802SD AVAILABILITY : In Stock TYPE : FPLP Plenum AWG/GAUGE : 18 SHIELDING : Shielded CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Solid JACKET COLOR : Red JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : 75°C VOLTAGE : 300V APPLICATION : Fire Protection Alarm Signal Monitor/Detection Audio Circuits Control Circuits Initiating Circuits Notification Circuits

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - FPLP Plenum Rated - 18/2 Shielded - Red Jacket - 1000 ft Reel - KLTFPLP18/2-1S - Lapp Tannehill
Savage, MN, United States
Fire Alarm Cable - FPLP Plenum Rated - 18/2 Shielded - Red Jacket - 1000 ft Reel
KLTFPLP18/2-1S
Fire Alarm Cable - FPLP Plenum Rated - 18/2 Shielded - Red Jacket - 1000 ft Reel KLTFPLP18/2-1S
Low smoke PVC insulated solid bare copper conductors, twisted with an overall red low smoke PVC jacket with rip cord. Shielded version has an aluminum tape and drain wire. FPLP, Plenum , 18AWG 2 Conductor, Shielded, 1000ft Reel MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 981802SD AVAILABILITY : In Stock TYPE : FPLP Plenum AWG/GAUGE : 18 SHIELDING : Shielded CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Solid JACKET COLOR : Red JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : 75°C VOLTAGE : 300V APPLICATION : Fire Protection Alarm Signal Monitor/Detection Audio Circuits Control Circuits Initiating Circuits Notification Circuits

Low smoke PVC insulated solid bare copper conductors, twisted with an overall red low smoke PVC jacket with rip cord. Shielded version has an aluminum tape and drain wire. FPLP, Plenum , 18AWG 2 Conductor, Shielded, 1000ft Reel


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 981802SD AVAILABILITY : In Stock TYPE : FPLP Plenum AWG/GAUGE : 18 SHIELDING : Shielded CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Solid JACKET COLOR : Red JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : 75°C VOLTAGE : 300V APPLICATION : Fire Protection Alarm Signal Monitor/Detection Audio Circuits Control Circuits Initiating Circuits Notification Circuits

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number KLTFPLP18/2-1S
Product Name Fire Alarm Cable - FPLP Plenum Rated - 18/2 Shielded - Red Jacket - 1000 ft Reel
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details