LAPP Kabel Deutschland Single Wire, White, 328Ft, 300V; Jacket Material Lapp Kabel 99105

Description
SINGLE WIRE, WHITE, 328FT, 300V; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:260°C; Voltage Rating:300V RoHS Compliant: Yes
Description
SINGLE WIRE, WHITE, 328FT, 300V; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:260°C; Voltage Rating:300V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Single Wire, White, 328Ft, 300V; Jacket Material Lapp Kabel - 60AK9729 - Newark, An Avnet Company
Chicago, IL, United States
Single Wire, White, 328Ft, 300V; Jacket Material Lapp Kabel
60AK9729
Single Wire, White, 328Ft, 300V; Jacket Material Lapp Kabel 60AK9729
SINGLE WIRE, WHITE, 328FT, 300V; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:260°C; Voltage Rating:300V RoHS Compliant: Yes

SINGLE WIRE, WHITE, 328FT, 300V; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:260°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK9729
Product Name Single Wire, White, 328Ft, 300V; Jacket Material Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details