LAPP Kabel Deutschland Cable Gland, Skintop, M20, Pk25; Thread Size Imperial Lapp Kabel 53112687

Description
CABLE GLAND, SKINTOP, M20, PK25; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:7mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, SKINTOP, M20, PK25; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:7mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Skintop, M20, Pk25; Thread Size Imperial Lapp Kabel - 25M4518 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Skintop, M20, Pk25; Thread Size Imperial Lapp Kabel
25M4518
Cable Gland, Skintop, M20, Pk25; Thread Size Imperial Lapp Kabel 25M4518
CABLE GLAND, SKINTOP, M20, PK25; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:7mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

CABLE GLAND, SKINTOP, M20, PK25; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:7mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 25M4518
Product Name Cable Gland, Skintop, M20, Pk25; Thread Size Imperial Lapp Kabel
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
EMC Cable Gland - 4264021 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
2 suppliers
5 Position Mini PL SPEC Pak ® Cable Gland (PS04) - PS1T24-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2100627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.3543 to 0.6299 inch (9 to 16 mm)
View Details