LAPP Kabel Deutschland Cable Clamp (Gland); Thread Size Imperial Lapp Kabel 53111610

Description
CABLE CLAMP (GLAND); Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:4.5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Silver; IP / NEMA Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP (GLAND); Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:4.5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Silver; IP / NEMA Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp (Gland); Thread Size Imperial Lapp Kabel - 25M4496 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp (Gland); Thread Size Imperial Lapp Kabel
25M4496
Cable Clamp (Gland); Thread Size Imperial Lapp Kabel 25M4496
CABLE CLAMP (GLAND); Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:4.5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Silver; IP / NEMA Rating:IP68, IP69K RoHS Compliant: Yes

CABLE CLAMP (GLAND); Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:4.5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Silver; IP / NEMA Rating:IP68, IP69K RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Gland, Spiral, M16, Grey Pk100; Thread Size Imperial Lapp Kabel - 25M4497 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Spiral, M16, Grey Pk100; Thread Size Imperial Lapp Kabel
25M4497
Cable Gland, Spiral, M16, Grey Pk100; Thread Size Imperial Lapp Kabel 25M4497
CABLE GLAND, SPIRAL, M16, GREY PK100; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:4.5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, RoHS Compliant: Yes

CABLE GLAND, SPIRAL, M16, GREY PK100; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:4.5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 25M4496
Product Name Cable Clamp (Gland); Thread Size Imperial Lapp Kabel
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248698 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
100pcs metal ventilation cable gland M16x1.5 with Bending - MIV-CA16M-Bending - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details