CABLE GLAND, M40 X 1.5, 1MM-6MM; Thread Size - Imperial:-; Thread Size - Metric:M40 x 1.5; Cable Diameter Min:1mm; Cable Diameter Max:6mm; Cable Gland Material:PC (Polycarbonate); Gland Colour:Black; IP / NEMA Rating:IP66, IP67, IP68RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 47AK7796 |
| Product Name | Cable Gland, M40 X 1.5, 1Mm-6Mm; Thread Size Imperial Lapp Kabel |
| Application | Cable & Wire |